parvalux by maxon GB58 5:1 Composite 5805C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB58 5:1 Composite - 5805C - parvalux by maxon
Taunton, MA, United States
GB58 5:1 Composite
5805C
GB58 5:1 Composite 5805C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58 gearbox is available with composite gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number 5805C
Product Name GB58 5:1 Composite
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB28 30:1 Bronze - 735906 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
LIW 36:1 Composite - LIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
GB58 25:1 Composite - 5825C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details