parvalux by maxon LIW 36:1 Composite LIW-36C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 36:1 composite inline gearbox offers 28 Nm of torque and up to 74% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 36:1 composite inline gearbox offers 28 Nm of torque and up to 74% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIW 36:1 Composite - LIW-36C - parvalux by maxon
Taunton, MA, United States
LIW 36:1 Composite
LIW-36C
LIW 36:1 Composite LIW-36C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 36:1 composite inline gearbox offers 28 Nm of torque and up to 74% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The LIW 36:1 composite inline gearbox offers 28 Nm of torque and up to 74% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LIW-36C
Product Name LIW 36:1 Composite
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

LIS Range - LIS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 to 655 In-lbs (235 to 755 kg-cm)
View Details
SWS 31:1 Spur / 44:1 Worm Composite - SWS-31S44W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1364 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
GB58 25:1 Composite - 5825C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details