parvalux by maxon S Box 60:1 Composite S60C

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
S Box 60:1 Composite - S60C - parvalux by maxon
Taunton, MA, United States
S Box 60:1 Composite
S60C
S Box 60:1 Composite S60C
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux S Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 70:1, it offers a wide range of output speeds and a capability of up to 4.5 Nm torque in continuous operation and 7.2 Nm in intermittent operation. The S gearbox is available with both composite and bronze gears, offering efficiencies of up to 80%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number S60C
Product Name S Box 60:1 Composite
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 19.47 In-lbs (22.45 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
GB28 30:1 Bronze - 735906 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
SWS 23:1 Spur / 6:1 Worm Composite - SWS-23S6W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 138 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details