parvalux by maxon EPM50-25 12V 3000RPM 5025123

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM50-25 12V 3000RPM - 5025123 - parvalux by maxon
Taunton, MA, United States
EPM50-25 12V 3000RPM
5025123
EPM50-25 12V 3000RPM 5025123
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5025123
Product Name EPM50-25 12V 3000RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 3.4 in-oz/amp (24 mN-m/amp)
Output Power 0.1059 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM10 48V 3000 RPM – GB28 60:1 Bronze - 10482860B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-38 48V 3000 RPM – GB12 75:1 Composite - 5038481275C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM63-75 12V 3000 RPM - E6375-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD1 Series 12V 38W - 11238S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0509 HP
View Details