parvalux by maxon SD12 Series 24V 190W 1224190S

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 6000 rpm. The motor comes in a 24V variation and has a watt output of 190W. The SD12 series works continuously between 0.30 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 6000 rpm. The motor comes in a 24V variation and has a watt output of 190W. The SD12 series works continuously between 0.30 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD12 Series 24V 190W - 1224190S - parvalux by maxon
Taunton, MA, United States
SD12 Series 24V 190W
1224190S
SD12 Series 24V 190W 1224190S
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 6000 rpm. The motor comes in a 24V variation and has a watt output of 190W. The SD12 series works continuously between 0.30 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 6000 rpm. The motor comes in a 24V variation and has a watt output of 190W. The SD12 series works continuously between 0.30 Nm of torque, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 1224190S
Product Name SD12 Series 24V 190W
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.2546 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-70 24V 3000 RPM – GB28 15:1 Bronze - 6070242815B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2104 HP
View Details
BRx90-50 12V 3000RPM – GB12 60:1 Bronze - 781102-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-50 24V 3000RPM – GB12 15:1 Bronze - 781103-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details