parvalux by maxon PM9 12V 3000 RPM 775302

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM9 is a permanent magnet DC motor with a 56 mm frame and 37 mm stack length, designed for applications requiring compact, continuous torque output. For part number 775302, it operates at 12 V DC, delivers a nominal power of 38 W, and runs at 3000 rpm under nominal load with a continuous torque of 0.12 Nm. It draws a nominal current of 4.2 A and has a stall torque of 0.60 Nm at a stall current of 18.3 A. The motor achieves a maximum efficiency of 71%, has a terminal resistance of 0.7 Ω, and is enclosed with an IP54 rating. It features two poles, Class F insulation, and is reversible. Rotor inertia is 596 gcm², and the weight is 0.7 kg.

Datasheet Summary
Powered by GS/AI

The Parvalux PM9 is a permanent magnet DC motor with a 56 mm frame and 37 mm stack length, designed for applications requiring compact, continuous torque output. For part number 775302, it operates at 12 V DC, delivers a nominal power of 38 W, and runs at 3000 rpm under nominal load with a continuous torque of 0.12 Nm. It draws a nominal current of 4.2 A and has a stall torque of 0.60 Nm at a stall current of 18.3 A. The motor achieves a maximum efficiency of 71%, has a terminal resistance of 0.7 Ω, and is enclosed with an IP54 rating. It features two poles, Class F insulation, and is reversible. Rotor inertia is 596 gcm², and the weight is 0.7 kg.

Suppliers

Company
Product
Description
Supplier Links
PM9 12V 3000 RPM - 775302 - parvalux by maxon
Taunton, MA, United States
PM9 12V 3000 RPM
775302
PM9 12V 3000 RPM 775302
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM9 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 38 Watts. It is rated for nominal continuous torque up to 0.12 Nm (S1) and maximum intermittent torque up to 0.17 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775302
Product Name PM9 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.67 in-oz/amp (33 mN-m/amp)
Output Power 0.0509 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM11 220V 3000 RPM - 775333 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 73.63 in-oz/amp (520 mN-m/amp)
View Details
BRx90-50 24V 3000RPM – GB12 15:1 Bronze - 781103-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
EPM50-38 48V 3000 RPM – GB12 12.5:1 Bronze - 5038481212B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PM7 12V 3000 RPM - 775282 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details