parvalux by maxon SD48 230V 2800 RPM 1 PHASE 50Hz 482.815

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD48 series is a single-phase AC induction motor with a 120 mm frame and 59 mm stack length, designed for continuous duty (S1). This variant operates at 230 V AC, 50 Hz, with a nominal speed of 2800 rpm and a nominal power output of 190 W. It delivers a nominal continuous torque of 0.65 Nm and draws a nominal current of 1.70 A. The motor is capacitor-start, asynchronous, features insulation class F, and is available in TEFC enclosure with an IP54 rating. Radial load capacity is 200 N at 15 mm from the flange. The unit weighs 6.5 kg and is bi-directional. Brakes are not available on TEFC models. All units comply with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The SD48 series is a single-phase AC induction motor with a 120 mm frame and 59 mm stack length, designed for continuous duty (S1). This variant operates at 230 V AC, 50 Hz, with a nominal speed of 2800 rpm and a nominal power output of 190 W. It delivers a nominal continuous torque of 0.65 Nm and draws a nominal current of 1.70 A. The motor is capacitor-start, asynchronous, features insulation class F, and is available in TEFC enclosure with an IP54 rating. Radial load capacity is 200 N at 15 mm from the flange. The unit weighs 6.5 kg and is bi-directional. Brakes are not available on TEFC models. All units comply with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
SD48 230V 2800 RPM 1 PHASE 50Hz - 482.815 - parvalux by maxon
Taunton, MA, United States
SD48 230V 2800 RPM 1 PHASE 50Hz
482.815
SD48 230V 2800 RPM 1 PHASE 50Hz 482.815
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 482.815
Product Name SD48 230V 2800 RPM 1 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2546 HP
Continuous Current 1.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Bronze - 8400350M30B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD41 – S Box Range - SD41-S - parvalux by maxon
Specs
Output Power 0.0335 HP
Continuous Current 0.2500 amps
Continuous Torque 1.9 to 19.5 In-lbs (2.24 to 22.45 kg-cm)
View Details
SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze - 28400350G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details
SD48 230V 3400 RPM 3 PHASE 60Hz - 483.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details