parvalux by maxon SD41 – S Box Range SD41-S

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 – S Box Range - SD41-S - parvalux by maxon
Taunton, MA, United States
SD41 – S Box Range
SD41-S
SD41 – S Box Range SD41-S
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD41-S
Product Name SD41 – S Box Range
Output Power 0.0335 HP
Continuous Current 0.2500 amps
Continuous Torque 1.9 to 19.5 In-lbs (2.24 to 22.45 kg-cm)
Gear Type Worm
Gearbox Ratio 4 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Bronze - 8230150M4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Composite - 18230150G930C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
SD1 Shunt 12V 3000 rpm - 11238SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0509 HP
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
SD28 230V 1400 RPM 1 PHASE 50Hz - 281.415 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details