parvalux by maxon SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze 28400350G2815

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD28 is a three-phase, 400 V AC, 2800 rpm asynchronous motor with a 96 mm frame and 56 mm stack length, designed for continuous operation (S1). It has a nominal power of 120 W and a nominal torque of 0.41 Nm, with an IP54 rating when enclosed as TEFC. The motor features insulation class F, operates at 50 Hz, and is bi-directional. It is paired with a GB28 gearbox with a 15:1 ratio, adding 110 mm to the total length. The motor weight is 3.6 kg.

Datasheet Summary
Powered by GS/AI

The SD28 is a three-phase, 400 V AC, 2800 rpm asynchronous motor with a 96 mm frame and 56 mm stack length, designed for continuous operation (S1). It has a nominal power of 120 W and a nominal torque of 0.41 Nm, with an IP54 rating when enclosed as TEFC. The motor features insulation class F, operates at 50 Hz, and is bi-directional. It is paired with a GB28 gearbox with a 15:1 ratio, adding 110 mm to the total length. The motor weight is 3.6 kg.

Suppliers

Company
Product
Description
Supplier Links
SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze - 28400350G2815 - parvalux by maxon
Taunton, MA, United States
SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze
28400350G2815
SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze 28400350G2815
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 28400350G2815
Product Name SD28 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
Continuous Current 0.3600 amps
Continuous Torque 40.7 In-lbs (46.94 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 30:1 Bronze - 38230150M30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD13 Range - SD13 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.1340 to 0.2010 HP
Continuous Current 0.4400 to 2.2 amps
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Composite - 18230150G930C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
SD11 Series 36V 150W - 1136150S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 2.1 In-lbs (2.45 kg-cm)
View Details