parvalux by maxon SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Bronze 8400350M30B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Bronze - 8400350M30B - parvalux by maxon
Taunton, MA, United States
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Bronze
8400350M30B
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Bronze 8400350M30B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 8400350M30B
Product Name SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Bronze
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
Continuous Current 0.2400 amps
Continuous Torque 32.7 In-lbs (37.76 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 30:1 Composite - 38400350M30C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 30:1 Bronze - 18400350G930B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details
SD11 Shunt Range - SD11 Shunt - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0670 to 0.1675 HP
Continuous Torque 2.1 to 2.7 In-lbs (2.45 to 3.06 kg-cm)
View Details
SD48 400V 1400 RPM 3 PHASE 50Hz - 481.735 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
View Details