parvalux by maxon SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze 41230360S4B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze - 41230360S4B - parvalux by maxon
Taunton, MA, United States
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze
41230360S4B
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze 41230360S4B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 41230360S4B
Product Name SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
Continuous Torque 1.9 In-lbs (2.24 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite - 8400350M72C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD28 115V 3400 RPM 1 PHASE 60Hz – GB28 15:1 Bronze - 28115160G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD11 Series Range - SD11 Series - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0201 to 0.2010 HP
Continuous Torque 0.5 to 2.1 In-lbs (0.6122 to 2.45 kg-cm)
View Details
SD38 – M Box Range - SD38-M - parvalux by maxon
Specs
Output Power 0.0804 HP
Continuous Current 0.2400 to 0.5700 amps
Continuous Torque 5.2 to 51.3 In-lbs (6.02 to 59.18 kg-cm)
View Details