parvalux by maxon SD28 400V 2800 RPM 3 PHASE 50Hz 282.835

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD28 series consists of three-phase AC induction motors with a 96 mm frame and 56 mm stack length, designed for continuous operation under S1 duty. This variant operates at 400 V AC, 50 Hz, with a nominal speed of 2800 rpm and a nominal power of 120 W, delivering a continuous torque of 0.41 Nm and a nominal current of 0.36 A. It features a TEFC enclosure with an IP54 rating, insulation class F, and a permanent capacitor design. The motor is bi-directional and weighs 3.6 kg. Brakes are not available on TEFC models. All variants comply with EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The SD28 series consists of three-phase AC induction motors with a 96 mm frame and 56 mm stack length, designed for continuous operation under S1 duty. This variant operates at 400 V AC, 50 Hz, with a nominal speed of 2800 rpm and a nominal power of 120 W, delivering a continuous torque of 0.41 Nm and a nominal current of 0.36 A. It features a TEFC enclosure with an IP54 rating, insulation class F, and a permanent capacitor design. The motor is bi-directional and weighs 3.6 kg. Brakes are not available on TEFC models. All variants comply with EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
SD28 400V 2800 RPM 3 PHASE 50Hz - 282.835 - parvalux by maxon
Taunton, MA, United States
SD28 400V 2800 RPM 3 PHASE 50Hz
282.835
SD28 400V 2800 RPM 3 PHASE 50Hz 282.835
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 282.835
Product Name SD28 400V 2800 RPM 3 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
Continuous Current 0.3600 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD18 115V 1700 RPM 1 PHASE 60Hz - 181.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD12 Series 24V 125W - 1224125S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1675 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
View Details
SD41 115V 3400 RPM 1 PHASE 60Hz - 413.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD18 Range - SD18 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.1340 to 0.2010 HP
Continuous Current 0.4600 to 2.2 amps
View Details