parvalux by maxon SD12 Shunt 24V 125W 1224125SH

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of 3000 rpm. The motor comes in a 24V variation and has a watt output of 125W. The SD12 series works continuously at 0.40 Nm, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of 3000 rpm. The motor comes in a 24V variation and has a watt output of 125W. The SD12 series works continuously at 0.40 Nm, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD12 Shunt 24V 125W - 1224125SH - parvalux by maxon
Taunton, MA, United States
SD12 Shunt 24V 125W
1224125SH
SD12 Shunt 24V 125W 1224125SH
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of 3000 rpm. The motor comes in a 24V variation and has a watt output of 125W. The SD12 series works continuously at 0.40 Nm, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD12 Shunt motor is a series-wound AC/DC motor that features a motor speed of 3000 rpm. The motor comes in a 24V variation and has a watt output of 125W. The SD12 series works continuously at 0.40 Nm, the motor can then be paired with a Parvalux gearbox for increased torque demands. The motor weighs 3.5 Kg and is rated at IP50 to protect the motor against dust and water to ensure a long life span.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 1224125SH
Product Name SD12 Shunt 24V 125W
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 24V
Output Power 0.1675 HP
Continuous Torque 3.5 In-lbs (4.08 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM9 Range - PM9 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.67 to 80.71 in-oz/amp (33 to 570 mN-m/amp)
View Details
EPM50-50 12V 3000 RPM – GB12 30:1 Composite - 5050121230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM9 48V 3000 RPM – S Box 4:1 Composite - 948S4C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
BRx90-50 12V 3000RPM – GB9 30:1 Composite - 781102-735895 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details