parvalux by maxon SD41 Range SD41

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 Range - SD41 - parvalux by maxon
Taunton, MA, United States
SD41 Range
SD41
SD41 Range SD41
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number SD41
Product Name SD41 Range
AC Construction Induction
Output Power 0.0134 to 0.0335 HP
Continuous Current 0.1400 to 0.7000 amps
Continuous Torque 0.5 to 0.9 In-lbs (0.6122 to 1.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD21 230V 2800 RPM 1 PHASE 50Hz - 212.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD11 Shunt 12V 3000 rpm - 111295SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1273 HP
Continuous Torque 2.7 In-lbs (3.06 kg-cm)
View Details
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 15:1 Composite - 18230150G915C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
View Details
SD28 230V 1700 RPM 3 PHASE 60Hz - 281.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details