parvalux by maxon SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze 29230360G2830

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze - 29230360G2830 - parvalux by maxon
Taunton, MA, United States
SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze
29230360G2830
SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze 29230360G2830
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 29230360G2830
Product Name SD29 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite - 8400350M72C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD1 Series 12V 38W - 11238S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0509 HP
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
SD13 230V 3400 RPM 3 PHASE 60Hz - 133.436 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD48 230V 2800 RPM 1 PHASE 50Hz – GB9 60:1 Composite - 48230150G960C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2546 HP
View Details