parvalux by maxon SD1 Series 24V 63W 12463S

Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 5500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote
Description
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 5500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD1 Series 24V 63W - 12463S - parvalux by maxon
Taunton, MA, United States
SD1 Series 24V 63W
12463S
SD1 Series 24V 63W 12463S
Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Series motor features a speed of 5500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation.

This SD1 Series motor features a speed of 5500 rpm and is available in 24 volts. The motor also outputs 0.11 Nm of continuous torque. The motor is available in VENT and TENC enclosures which can give you up to IP50 or IP54 rating with a terminal box. This lightweight motor can be paired with a Parvalux gearbox for increased torque demands.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 12463S
Product Name SD1 Series 24V 63W
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.0844 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 12V 25W - 11225S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.0335 HP
View Details
BLx60 Range - BLx60 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 3.54 to 18.41 in-oz/amp (25 to 130 mN-m/amp)
Output Power 0.1474 to 0.1970 HP
View Details
PBL70 Range - PBL70 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 14.16 to 14.58 in-oz/amp (100 to 103 mN-m/amp)
Output Power 0.4865 to 0.5053 HP
View Details
PM11 48V 3000 RPM - 775331 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details