parvalux by maxon SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Bronze 8400350M72B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Bronze - 8400350M72B - parvalux by maxon
Taunton, MA, United States
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Bronze
8400350M72B
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Bronze 8400350M72B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 8400350M72B
Product Name SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Bronze
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
Continuous Current 0.2400 amps
Continuous Torque 51.3 In-lbs (59.18 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD21 230V 2800 RPM 1 PHASE 50Hz - 212.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD18 230V 1700 RPM 3 PHASE 60Hz - 181.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 4:1 Bronze - 41230360S4B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
View Details
SD8 Range - SD8 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Phase Single-phase
Output Power 0.0469 to 0.0804 HP
View Details