parvalux by maxon SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Composite 41230360S70C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Composite - 41230360S70C - parvalux by maxon
Taunton, MA, United States
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Composite
41230360S70C
SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Composite 41230360S70C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 41230360S70C
Product Name SD41 230V 3400 RPM 3 PHASE 60Hz – S Box 70:1 Composite
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD38 230V 2800 RPM 1 PHASE 50Hz – M Box 4:1 Composite - 38230150M4C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD38 230V 1700 RPM 3 PHASE 60Hz - 381.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 60:1 Bronze - 29400350G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 60:1 Bronze - 29115160G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details