parvalux by maxon SD29 230V 1400 RPM 1 PHASE 50Hz 291.415

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD29 230V 1400 RPM 1 PHASE 50Hz - 291.415 - parvalux by maxon
Taunton, MA, United States
SD29 230V 1400 RPM 1 PHASE 50Hz
291.415
SD29 230V 1400 RPM 1 PHASE 50Hz 291.415
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 291.415
Product Name SD29 230V 1400 RPM 1 PHASE 50Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0737 HP
Continuous Current 0.4100 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD8 230V 2800 RPM 1 PHASE 50Hz – M Box 30:1 Bronze - 8230150M30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0804 HP
View Details
SD8 230V 1700 RPM 3 PHASE 60Hz - 81.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
SD12 Series 24V 150W - 1224150S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.2010 HP
Continuous Torque 3.2 In-lbs (3.67 kg-cm)
View Details
SD41 115V 3400 RPM 1 PHASE 60Hz - 413.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details