parvalux by maxon SD41 230V 3400 RPM 3 PHASE 60Hz 413.436

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD41 230V 3400 RPM 3 PHASE 60Hz - 413.436 - parvalux by maxon
Taunton, MA, United States
SD41 230V 3400 RPM 3 PHASE 60Hz
413.436
SD41 230V 3400 RPM 3 PHASE 60Hz 413.436
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 413.436
Product Name SD41 230V 3400 RPM 3 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0335 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD18 230V 1400 RPM 1 PHASE 50Hz - 181.415 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 70:1 Composite - 4123050S70C - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details
SD11 Series 12V 95W - 111295S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1273 HP
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 15:1 Composite - 18400350G915C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.2010 HP
View Details