Parco Scientific Company Digital 1000MP Incubating Microplate Shaker TR980180

Description
The Digital 1000MP Incubating Microplate Shaker is optimized for shaking microplates, deep-well plates, or micro-tubes. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The PID temperature controller maintains precise temperature control and the easy to use controls allows user to adjust temperature in 1ºC increments. This unit can be run in conditions from 5 to 40ºC (41 to 104ºF). Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature.
Description
The Digital 1000MP Incubating Microplate Shaker is optimized for shaking microplates, deep-well plates, or micro-tubes. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The PID temperature controller maintains precise temperature control and the easy to use controls allows user to adjust temperature in 1ºC increments. This unit can be run in conditions from 5 to 40ºC (41 to 104ºF). Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature.

Suppliers

Company
Product
Description
Supplier Links
Digital 1000MP Incubating Microplate Shaker - TR980180 - Parco Scientific Company
Westland, MI, USA
Digital 1000MP Incubating Microplate Shaker
TR980180
Digital 1000MP Incubating Microplate Shaker TR980180
The Digital 1000MP Incubating Microplate Shaker is optimized for shaking microplates, deep-well plates, or micro-tubes. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The PID temperature controller maintains precise temperature control and the easy to use controls allows user to adjust temperature in 1ºC increments. This unit can be run in conditions from 5 to 40ºC (41 to 104ºF). Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Temperature calibration mode allows user to calibrate unit to an external temperature device. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature.

The Digital 1000MP Incubating Microplate Shaker is optimized for shaking microplates, deep-well plates, or micro-tubes. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The PID temperature controller maintains precise temperature control and the easy to use controls allows user to adjust temperature in 1ºC increments. This unit can be run in conditions from 5 to 40ºC (41 to 104ºF). Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Temperature calibration mode allows user to calibrate unit to an external temperature device.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Spill-resistant design channels fluids away from internal components.
  • Polycarbonate lid permits viewing of samples without disturbing internal temperature.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980180
Product Name Digital 1000MP Incubating Microplate Shaker
Temperature Control Heating
Unlock Full Specs
to access all available technical data

Similar Products

Digital 5000 Orbital Shaker - TR980412 - Parco Scientific Company
Specs
Motion Orbital
Display Type Digital Numerical Display
View Details
Incubated Shaker - BIS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details
Small Tube Rotator - 099A CR4024 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details