Parco Scientific Company Digital 15000 Orbital Shakers TR980424

Description
The Digital 15000-1 and 15000-2 Orbital Shakers are largest capacity shakers designed for the heaviest of loads. They have the most powerful drive mechanism of all the shakers and large orbits for optimal shaking of large vessels. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components Includes a 92" detachable, 3-wire cord/plug and an 24 x 36" non-skid rubber mat.
Description
The Digital 15000-1 and 15000-2 Orbital Shakers are largest capacity shakers designed for the heaviest of loads. They have the most powerful drive mechanism of all the shakers and large orbits for optimal shaking of large vessels. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components Includes a 92" detachable, 3-wire cord/plug and an 24 x 36" non-skid rubber mat.

Suppliers

Company
Product
Description
Supplier Links
Digital 15000 Orbital Shakers - TR980424 - Parco Scientific Company
Westland, MI, USA
Digital 15000 Orbital Shakers
TR980424
Digital 15000 Orbital Shakers TR980424
The Digital 15000-1 and 15000-2 Orbital Shakers are largest capacity shakers designed for the heaviest of loads. They have the most powerful drive mechanism of all the shakers and large orbits for optimal shaking of large vessels. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Speed calibration mode allows user to automatically recalibrate speed display Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Spill-resistant design channels fluids away from internal components Includes a 92" detachable, 3-wire cord/plug and an 24 x 36" non-skid rubber mat.

The Digital 15000-1 and 15000-2 Orbital Shakers are largest capacity shakers designed for the heaviest of loads. They have the most powerful drive mechanism of all the shakers and large orbits for optimal shaking of large vessels. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • RS-232 interface provides two-way communication for data logging and unit control.
  • Speed calibration mode allows user to automatically recalibrate speed display
  • Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples.
  • Spill-resistant design channels fluids away from internal components
  • Includes a 92" detachable, 3-wire cord/plug and an 24 x 36" non-skid rubber mat.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980424
Product Name Digital 15000 Orbital Shakers
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Corning Analog Stirring Hot Plates - PC220 - Parco Scientific Company
Specs
Display Type Analog Meter
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Sieve Shaker - AS 200 Tap - Retsch, Inc.
Specs
Motion Rotating; Horizontal Circular Motion w/ Taps
Temperature Control None
Speed Variable
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details