Biochrom, Ltd. Biochrom Thermostar Microplate Shaker/Incubator G 010 290

Description
The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order code G010291). Features Digital readout and control of temperature, speed and time - adjustable while running Tube rack to take up to 56 test tubes Adjustable speed, from 200rpm to 1300rpm in 10rpm steps Optional Accessories Timer: 1-999 seconds Wide temperature range from ambient to 100°C (45°C for microplates) Very accurate temperature control (+/- 1°C) Large capacity – holds up to 4 microplates
Description
The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order code G010291). Features Digital readout and control of temperature, speed and time - adjustable while running Tube rack to take up to 56 test tubes Adjustable speed, from 200rpm to 1300rpm in 10rpm steps Optional Accessories Timer: 1-999 seconds Wide temperature range from ambient to 100°C (45°C for microplates) Very accurate temperature control (+/- 1°C) Large capacity – holds up to 4 microplates

Suppliers

Company
Product
Description
Supplier Links
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Thermostar Microplate Shaker/Incubator
G 010 290
Biochrom Thermostar Microplate Shaker/Incubator G 010 290
The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order code G010291). Features Digital readout and control of temperature, speed and time - adjustable while running Tube rack to take up to 56 test tubes Adjustable speed, from 200rpm to 1300rpm in 10rpm steps Optional Accessories Timer: 1-999 seconds Wide temperature range from ambient to 100°C (45°C for microplates) Very accurate temperature control (+/- 1°C) Large capacity – holds up to 4 microplates

The Biochrom Thermostar is a small microplate shaker incubator that provides a wide working temperature range for maximum flexibility. Simple to operate and reliable this is an indispensable piece of equipment for laboratories running microplate based assays. A 115v 60Hz version is available (order code G010291).

Features

            • Digital readout and control of temperature, speed and time - adjustable while running
              • Tube rack to take up to 56 test tubes
            Adjustable speed, from 200rpm to 1300rpm in 10rpm steps Optional Accessories
          Timer: 1-999 seconds
        Wide temperature range from ambient to 100°C (45°C for microplates)
      Very accurate temperature control (+/- 1°C)
    Large capacity – holds up to 4 microplates
Supplier's Site

Technical Specifications

  Biochrom, Ltd.
Product Category Laboratory Shakers
Product Number G 010 290
Product Name Biochrom Thermostar Microplate Shaker/Incubator
Motion Orbital
Temperature Control Heating
Speed Variable
Features Timer
Frequency Range 200 to 1300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Pulse Mixer - 099A DPMH12 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Titan 450 Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details