The PR5401 is a four-quadrant photodiode from PREMA Semiconductor GmbH, featuring two differential pairs of photodiodes with integrated amplifiers. It is designed to provide an output voltage of Vcc/2 under uniform illumination, with output dependent on the balance of light across the photodiode pairs. The device is available in two formats: as a bare die (PR5401-BD) with a die size of 2,500 µm x 900 µm, and in a compact optical DFN package (PR5401-TM) measuring 1.8 mm x 2.9 mm. The photodiode operates with a supply voltage range of 2.5 V to 8 V and has a typical supply current of 0.23 mA. It is suitable for applications such as light beam alignment, 2D optical tracking, and tilt sensing. The device has a spectral sensitivity range from 500 nm to 950 nm, with peak sensitivity at 800 nm. It can withstand operating temperatures from -40°C to 85°C and has ESD protection rated at 4 kV.
The optical sensor IC PR5401 consists of two pairs of photodiodes placed in opposite quadrants with differential amplifiers. If illuminated uniformly, the output is Vcc/2, but depends on the balance of illumination on each pair.
| PREMA Semiconductor GmbH | |
|---|---|
| Product Category | Photodiodes |
| Product Number | PR5401 |
| Product Name | Four-Quadrant Photodiode |
| Photodiode Type | PN Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 950 nm (9500 Å) |
| Peak Sensitivity Wavelength | 800 nm (8000 Å) |
| Photodiode Material | Silicon |