PREMA Semiconductor GmbH Dual-Photodiode with a Common Cathode PR5010

Description
Dual-Photodiode with a common Cathode PR5010 is a double silicon photodiode with two symmetrical anodes and a common cathode, sensitive for visible light. The cathode forms an additional photodiode to the substrate that is sensitive for infrared light. Key features are the low dark current combined with a high sensitivity and an antireflective coating on the die. PR5010 is available in an optical DFN package with a very small form factor. APPLICATIONS: Laser beam alignment Optical encoders Position detection Identify the ratio visible/infrared light
Datasheet
Description
Dual-Photodiode with a common Cathode PR5010 is a double silicon photodiode with two symmetrical anodes and a common cathode, sensitive for visible light. The cathode forms an additional photodiode to the substrate that is sensitive for infrared light. Key features are the low dark current combined with a high sensitivity and an antireflective coating on the die. PR5010 is available in an optical DFN package with a very small form factor. APPLICATIONS: Laser beam alignment Optical encoders Position detection Identify the ratio visible/infrared light
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Photodiode with a Common Cathode - PR5010 - PREMA Semiconductor GmbH
Mainz, Germany
Dual-Photodiode with a Common Cathode
PR5010
Dual-Photodiode with a Common Cathode PR5010
Dual-Photodiode with a common Cathode PR5010 is a double silicon photodiode with two symmetrical anodes and a common cathode, sensitive for visible light. The cathode forms an additional photodiode to the substrate that is sensitive for infrared light. Key features are the low dark current combined with a high sensitivity and an antireflective coating on the die. PR5010 is available in an optical DFN package with a very small form factor. APPLICATIONS: Laser beam alignment Optical encoders Position detection Identify the ratio visible/infrared light

Dual-Photodiode with a common Cathode

PR5010 is a double silicon photodiode with two symmetrical anodes and a common cathode, sensitive for visible light. The cathode forms an additional photodiode to the substrate that is sensitive for infrared light.
Key features are the low dark current combined with a high sensitivity and an antireflective coating on the die. PR5010 is available in an optical DFN package with a very small form factor.

APPLICATIONS:

  • Laser beam alignment
  • Optical encoders
  • Position detection
  • Identify the ratio visible/infrared light
Supplier's Site Datasheet

Technical Specifications

  PREMA Semiconductor GmbH
Product Category Photodiodes
Product Number PR5010
Product Name Dual-Photodiode with a Common Cathode
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 630 nm (6300 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiode modules - C10439-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details
Dual Photodiode - PR5001 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 500 to 1000 nm (5000 to 10000 Å)
View Details