Hamamatsu Photonics Europe Si photodiodes S12497

Description
A scintillator can be mounted directly on the chip. The S12497 is a Si photodiode suitable for non-destructive inspection of baggage and the like and general industrial measurement. As it is a back-illuminated photodiode, photosensitive area does not have wires, and therefore a scintillator can be mounted directly on the photodiode. Features - Spectral response range : 400 to 1100 nm - Photosensitive area: 9.5 × 9.5 mm - Easy scintillator mounting
Request a Quote Datasheet
Description
A scintillator can be mounted directly on the chip. The S12497 is a Si photodiode suitable for non-destructive inspection of baggage and the like and general industrial measurement. As it is a back-illuminated photodiode, photosensitive area does not have wires, and therefore a scintillator can be mounted directly on the photodiode. Features - Spectral response range : 400 to 1100 nm - Photosensitive area: 9.5 × 9.5 mm - Easy scintillator mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S12497 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S12497
Si photodiodes S12497
A scintillator can be mounted directly on the chip. The S12497 is a Si photodiode suitable for non-destructive inspection of baggage and the like and general industrial measurement. As it is a back-illuminated photodiode, photosensitive area does not have wires, and therefore a scintillator can be mounted directly on the photodiode. Features - Spectral response range : 400 to 1100 nm - Photosensitive area: 9.5 × 9.5 mm - Easy scintillator mounting

A scintillator can be mounted directly on the chip.

The S12497 is a Si photodiode suitable for non-destructive inspection of baggage and the like and general industrial measurement. As it is a back-illuminated photodiode, photosensitive area does not have wires, and therefore a scintillator can be mounted directly on the photodiode.

Features
- Spectral response range : 400 to 1100 nm
- Photosensitive area: 9.5 × 9.5 mm - Easy scintillator mounting

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S12497
Product Name Si photodiodes
Photodiode Spectral Response X-ray
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
Photodiode Material Silicon
Active Area Diameter or Length 9.5 mm (0.3740 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1227-33BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Si photodiodes - S8745-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
2 suppliers
Si photodiode arrays - S12858-422 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details
Si APDs - S17353-10K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 750 nm (7500 Å)
View Details