PMC Engineering LLC Relative Humidity and Temperature Transmitter Mini Probe PCMini52

Description
The microprocessor control and multi-point calibration gives the PCMini52 RH transmitter excellent performance in terms of accuracy and linearity. The mini probe transmitter can provide two linear analog outputs for temperature and relative humidity, dew point or absolute humidity. Output can be %RH, calculated absolute humidity, dew point or wet bulb temperature + temperature Excellent linearity, microprocessor corrected and temperature compensated Low power consumption, fast settling time Small size: 80mm x ø12mm / L=3.15: x ø 0.47
Description
The microprocessor control and multi-point calibration gives the PCMini52 RH transmitter excellent performance in terms of accuracy and linearity. The mini probe transmitter can provide two linear analog outputs for temperature and relative humidity, dew point or absolute humidity. Output can be %RH, calculated absolute humidity, dew point or wet bulb temperature + temperature Excellent linearity, microprocessor corrected and temperature compensated Low power consumption, fast settling time Small size: 80mm x ø12mm / L=3.15: x ø 0.47

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter Mini Probe - PCMini52 - PMC Engineering LLC
Danbury, CT, USA
Relative Humidity and Temperature Transmitter Mini Probe
PCMini52
Relative Humidity and Temperature Transmitter Mini Probe PCMini52
The microprocessor control and multi-point calibration gives the PCMini52 RH transmitter excellent performance in terms of accuracy and linearity. The mini probe transmitter can provide two linear analog outputs for temperature and relative humidity, dew point or absolute humidity. Output can be %RH, calculated absolute humidity, dew point or wet bulb temperature + temperature Excellent linearity, microprocessor corrected and temperature compensated Low power consumption, fast settling time Small size: 80mm x ø12mm / L=3.15: x ø 0.47

The microprocessor control and multi-point calibration gives the PCMini52 RH transmitter excellent performance in terms of accuracy and linearity. The mini probe transmitter can provide two linear analog outputs for temperature and relative humidity, dew point or absolute humidity.

  • Output can be %RH, calculated absolute humidity, dew point or wet bulb temperature + temperature
  • Excellent linearity, microprocessor corrected and temperature compensated
  • Low power consumption, fast settling time
  • Small size: 80mm x ø12mm / L=3.15: x ø 0.47
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number PCMini52
Product Name Relative Humidity and Temperature Transmitter Mini Probe
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Absolute Humidity; DewPoint; Temperature
Form Factor Sensor; Transmitter
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2330-LDH122-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Humidity Sensors - 10142020-01 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details