PJ Company BC SERIES: Balloon Cushion Wheels 623BC7J

Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub
Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Suppliers

Company
Product
Description
Supplier Links
BC SERIES: Balloon Cushion Wheels - 623BC7J - PJ Company
Compton, CA, USA
BC SERIES: Balloon Cushion Wheels
623BC7J
BC SERIES: Balloon Cushion Wheels 623BC7J
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

CAPACITY: 350 - 450 LBS.
The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation.
Characteristics:
Temperature range -45° to +160° F
Durometer 65 (&plusm;) Shore A
Solid aluminum hub
Black or grey treadOptions:
Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 623BC7J
Product Name BC SERIES: Balloon Cushion Wheels
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 525PS87 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 1375 lbs (624 kg)
Wheel Diameter 5 inch (127 mm)
View Details