PJ Company PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels 525PS87

Description
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel
Description
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel

Suppliers

Company
Product
Description
Supplier Links
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 525PS87 - PJ Company
Compton, CA, USA
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels
525PS87
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels 525PS87
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel

CAPACITY: 550 - 4800 LBS.
PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-5) Shore A
Red tread with silver color hub
Zerk grease fitting in hub for 4" diameter and aboveOptions:
Other colors
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420PS64TW
Metal retaining washer, metal thrust washer, metal bearing
Crown shaped wheel

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 525PS87
Product Name PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels
Wheel Type Metal; Plastic
Maximum Load 1375 lbs (624 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 3995147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Urethane Bearing Roller - H Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Specialty Applications Medical
Maximum Load 6.62 to 26.46 lbs (3 to 12 kg)
View Details