PJ Company SR SERIES: Soft Rubber Wheels 620SR60

Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"
Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

Suppliers

Company
Product
Description
Supplier Links
SR SERIES: Soft Rubber Wheels - 620SR60 - PJ Company
Compton, CA, USA
SR SERIES: Soft Rubber Wheels
620SR60
SR SERIES: Soft Rubber Wheels 620SR60
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

CAPACITY: 90 - 475 LBS.
Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment.
Characteristics:
Temperature range -40 to +160 degrees F
Rubber durometer 75 (+/-5) Shore A
Core hardness 80 (+/-5) Shore D Options:
For Thread Guard use suffix "TG"
For Wheel Seals use suffix "WS"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620SR60
Product Name SR SERIES: Soft Rubber Wheels
Maximum Load 410 lbs (186 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 1965122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 1240PS97 - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 4800 lbs (2177 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 8 inch (203 mm)
View Details