PJ Company RA SERIES: Rubber Mold on Aluminum Hub Wheels 615RA6C

Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes
Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

Suppliers

Company
Product
Description
Supplier Links
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 615RA6C - PJ Company
Compton, CA, USA
RA SERIES: Rubber Mold on Aluminum Hub Wheels
615RA6C
RA SERIES: Rubber Mold on Aluminum Hub Wheels 615RA6C
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

CAPACITY: 225 - 800 LBS.
The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance.
Characteristics:
Temperature range -45 to +160 degrees F
Polished aluminum hub
Durometer 70 (+/-5) Shore A
Ribbed hub for diameter 4" and above Options:
Neoprene tread on aluminum hub (NA)
Non-marking tread on aluminum hub (NM)
For plastic thrust washer use suffix "TW; ex. 420RA64TW
Additional sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 615RA6C
Product Name RA SERIES: Rubber Mold on Aluminum Hub Wheels
Maximum Load 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2535429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
SP SERIES: Solid Polyurethane Wheels - 420SP6C - PJ Company
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 425 lbs (193 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details