PJ Company VS, VF SERIES: V-Groove Semi Steel Wheels 1030VS80

Description
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings
Description
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings

Suppliers

Company
Product
Description
Supplier Links
VS, VF SERIES: V-Groove Semi Steel Wheels - 1030VS80 - PJ Company
Compton, CA, USA
VS, VF SERIES: V-Groove Semi Steel Wheels
1030VS80
VS, VF SERIES: V-Groove Semi Steel Wheels 1030VS80
CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics: V- Grooved wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic thrust washers use suffix TW Metal retaining washer, metal thrust washer, metal bearings

CAPACITY: 600 - 8350 LBS.
V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications.
Characteristics:
V- Grooved wheels range -65 to +800 degrees F
VS wheels constructed of semi-steel
VF wheels constructed of drop forged steel
Silver painted finish
2 3/16" hub length wheel are lubricated through zerk axleOptions:
Tapered roller bearings
Most sizes can be supplied with keyways
For plastic thrust washers use suffix TW
Metal retaining washer, metal thrust washer, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1030VS80
Product Name VS, VF SERIES: V-Groove Semi Steel Wheels
Wheel Type Metal; V-grooved
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWS400 25.4/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Phenolic Wheel (PH) - PH1025D-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
View Details