PJ Company TPR SERIES: Thermoplastic Rubber Wheels 508TPRGA

Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"
Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

Suppliers

Company
Product
Description
Supplier Links
TPR SERIES: Thermoplastic Rubber Wheels - 508TPRGA - PJ Company
Compton, CA, USA
TPR SERIES: Thermoplastic Rubber Wheels
508TPRGA
TPR SERIES: Thermoplastic Rubber Wheels 508TPRGA
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

CAPACITY: 125 - 500 LBS.
The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 80 (+/-5) Shore A
Grey tread/Grey hubOptions:
For thrust washers use suffix "TW"
Precision bearings
For thread guard use suffix "TG"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 508TPRGA
Product Name TPR SERIES: Thermoplastic Rubber Wheels
Maximum Load 275 lbs (125 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
5
Specs
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5 inch (127 mm)
View Details