Plasticwheels Ltd. 5" Red Industrial Box CT. 1/4" Small Tractor TY. ATV2652

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
5
Rugeley, United Kingdom
5" Red Industrial Box CT. 1/4" Small Tractor TY.
ATV2652
5" Red Industrial Box CT. 1/4" Small Tractor TY. ATV2652
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2652
Product Name 5" Red Industrial Box CT. 1/4" Small Tractor TY.
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - GB260 15/59 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details