PJ Company SR SERIES: Soft Rubber Wheels 414SR20M

Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"
Description
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

Suppliers

Company
Product
Description
Supplier Links
SR SERIES: Soft Rubber Wheels - 414SR20M - PJ Company
Compton, CA, USA
SR SERIES: Soft Rubber Wheels
414SR20M
SR SERIES: Soft Rubber Wheels 414SR20M
CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160 degrees F Rubber durometer 75 (+/-5) Shore A Core hardness 80 (+/-5) Shore D Options: For Thread Guard use suffix "TG" For Wheel Seals use suffix "WS"

CAPACITY: 90 - 475 LBS.
Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment.
Characteristics:
Temperature range -40 to +160 degrees F
Rubber durometer 75 (+/-5) Shore A
Core hardness 80 (+/-5) Shore D Options:
For Thread Guard use suffix "TG"
For Wheel Seals use suffix "WS"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 414SR20M
Product Name SR SERIES: Soft Rubber Wheels
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 400144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 414PPBGAA - PJ Company
Specs
Wheel Type Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 900 lbs (408 kg)
Wheel Diameter 6 inch (152 mm)
View Details