PJ Company HR SERIES: Hard Rubber Wheels 314HR10M

Description
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)
Description
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)

Suppliers

Company
Product
Description
Supplier Links
HR SERIES: Hard Rubber Wheels - 314HR10M - PJ Company
Compton, CA, USA
HR SERIES: Hard Rubber Wheels
314HR10M
HR SERIES: Hard Rubber Wheels 314HR10M
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)

CAPACITY: 185 - 600 LBS.
HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required.
Characteristics:
Temperature range -40 to +160 degrees F
Durometer 80 (+/-5) Shore A
Options:
Thread Guards (add suffix TG)
Wheel Seals (add suffix WS)

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 314HR10M
Product Name HR SERIES: Hard Rubber Wheels
Maximum Load 275 lbs (125 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
SS SERIES: Semi Steel Wheels - 825SS86 - PJ Company
Specs
Wheel Type Metal
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 8 inch (203 mm)
View Details