PI (Physik Instrumente) L.P. High-Load Hexapod H-845

Description
Load capacity to 1000 kg Velocity to 50 mm/s Repeatability to ±0.5 µm Travel ranges to 340 mm / 60° Scalable design: Dimensions, travel ranges and loads Actuator resolution to 40 nm Drive: brushless motors with brake Reference-class 6-axis positioning system Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Large clear aperture Brushless DC motors with brakes Rapid implementation of customer requests The high-load Hexapod has a modular structure and uses a set of different modules for drive unit and joint. The platforms can be adapted to the customer's application. This allows for rapid implementation of special customer requirements Powerful digital controller, open software architecture 6D vector motion controller for Hexapods, plus two additional servo axes. Arbitrary, stable pivot point, software-selectable. Positions commanded in Cartesian coordinates. Macro command language. Open-source LabVIEW driver and libraries. Determination of the workspace. Virtual machine for Hexapod emulation. Optional: Software for avoiding collisions in restricted workspace Fields of application Research and industry. For precision assembly, astronomy, aviation and aerospace
Request a Quote Datasheet
Description
Load capacity to 1000 kg Velocity to 50 mm/s Repeatability to ±0.5 µm Travel ranges to 340 mm / 60° Scalable design: Dimensions, travel ranges and loads Actuator resolution to 40 nm Drive: brushless motors with brake Reference-class 6-axis positioning system Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Large clear aperture Brushless DC motors with brakes Rapid implementation of customer requests The high-load Hexapod has a modular structure and uses a set of different modules for drive unit and joint. The platforms can be adapted to the customer's application. This allows for rapid implementation of special customer requirements Powerful digital controller, open software architecture 6D vector motion controller for Hexapods, plus two additional servo axes. Arbitrary, stable pivot point, software-selectable. Positions commanded in Cartesian coordinates. Macro command language. Open-source LabVIEW driver and libraries. Determination of the workspace. Virtual machine for Hexapod emulation. Optional: Software for avoiding collisions in restricted workspace Fields of application Research and industry. For precision assembly, astronomy, aviation and aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Load Hexapod - H-845 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Load Hexapod
H-845
High-Load Hexapod H-845
Load capacity to 1000 kg Velocity to 50 mm/s Repeatability to ±0.5 µm Travel ranges to 340 mm / 60° Scalable design: Dimensions, travel ranges and loads Actuator resolution to 40 nm Drive: brushless motors with brake Reference-class 6-axis positioning system Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Large clear aperture Brushless DC motors with brakes Rapid implementation of customer requests The high-load Hexapod has a modular structure and uses a set of different modules for drive unit and joint. The platforms can be adapted to the customer's application. This allows for rapid implementation of special customer requirements Powerful digital controller, open software architecture 6D vector motion controller for Hexapods, plus two additional servo axes. Arbitrary, stable pivot point, software-selectable. Positions commanded in Cartesian coordinates. Macro command language. Open-source LabVIEW driver and libraries. Determination of the workspace. Virtual machine for Hexapod emulation. Optional: Software for avoiding collisions in restricted workspace Fields of application Research and industry. For precision assembly, astronomy, aviation and aerospace
  • Load capacity to 1000 kg
  • Velocity to 50 mm/s
  • Repeatability to ±0.5 µm
  • Travel ranges to 340 mm / 60°
  • Scalable design: Dimensions, travel ranges and loads
  • Actuator resolution to 40 nm
  • Drive: brushless motors with brake

Reference-class 6-axis positioning system

Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Large clear aperture
Brushless DC motors with brakes

Rapid implementation of customer requests

The high-load Hexapod has a modular structure and uses a set of different modules for drive unit and joint. The platforms can be adapted to the customer's application. This allows for rapid implementation of special customer requirements

Powerful digital controller, open software architecture

6D vector motion controller for Hexapods, plus two additional servo axes. Arbitrary, stable pivot point, software-selectable. Positions commanded in Cartesian coordinates. Macro command language. Open-source LabVIEW driver and libraries. Determination of the workspace. Virtual machine for Hexapod emulation. Optional: Software for avoiding collisions in restricted workspace

Fields of application

Research and industry. For precision assembly, astronomy, aviation and aerospace

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number H-845
Product Name High-Load Hexapod
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Precision Assembly, Astronomy, Aviation and Aerospace
# of Axes 6 #
Load Capacity 120 to 1000 kg (265 to 2205 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum-Compatible High-Load Hexapod - M-850K - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Piezo Hexapod - P-915KWEF - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Dynamic Optimization of Axial Runout, Eccentricity and Evenness of Rotation Stages; Vibration Insulation, Fine Adjustment
View Details
6-Axis Positioner with Controller - H-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industry and research; For life science, biotechnology, automation, micromachining
View Details
Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details