PI (Physik Instrumente) L.P. PIglide RM Rotation Stage with Air Bearing A-62x

Description
The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and optical encoders. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. Applications include optical alignment, metrology, inspection, calibration, and scanning. The RM stages offer superior runout, flatness, and wobble performance. Since they are completely frictionless, they exhibit no breakaway “stiction” or drag friction during operation. They are ideal for use in cleanrooms, require no maintenance or lubrication, and have unlimited life. Table Diameters from 50mm to 300mm 425kg Max Payload Radial/Axial Error Motion < 200nm Vertical or Horizontal Mounting Direct Drive Brushless Torque Motor Optical Encoder Completely Non-contact and Frictionless
Request a Quote Datasheet
Description
The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and optical encoders. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. Applications include optical alignment, metrology, inspection, calibration, and scanning. The RM stages offer superior runout, flatness, and wobble performance. Since they are completely frictionless, they exhibit no breakaway “stiction” or drag friction during operation. They are ideal for use in cleanrooms, require no maintenance or lubrication, and have unlimited life. Table Diameters from 50mm to 300mm 425kg Max Payload Radial/Axial Error Motion < 200nm Vertical or Horizontal Mounting Direct Drive Brushless Torque Motor Optical Encoder Completely Non-contact and Frictionless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIglide RM Rotation Stage with Air Bearing - A-62x - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide RM Rotation Stage with Air Bearing
A-62x
PIglide RM Rotation Stage with Air Bearing A-62x
The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and optical encoders. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. Applications include optical alignment, metrology, inspection, calibration, and scanning. The RM stages offer superior runout, flatness, and wobble performance. Since they are completely frictionless, they exhibit no breakaway “stiction” or drag friction during operation. They are ideal for use in cleanrooms, require no maintenance or lubrication, and have unlimited life. Table Diameters from 50mm to 300mm 425kg Max Payload Radial/Axial Error Motion < 200nm Vertical or Horizontal Mounting Direct Drive Brushless Torque Motor Optical Encoder Completely Non-contact and Frictionless

The PIglide RM series of motorized rotary air bearing stages are a complete positioning solution designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation. These stages feature high performance, low-cogging frameless slotless torque motors, and optical encoders. Various options can be combined to create a solution ideal for point-to-point indexing or constant velocity scanning. Applications include optical alignment, metrology, inspection, calibration, and scanning. The RM stages offer superior runout, flatness, and wobble performance. Since they are completely frictionless, they exhibit no breakaway “stiction” or drag friction during operation. They are ideal for use in cleanrooms, require no maintenance or lubrication, and have unlimited life.

  • Table Diameters from 50mm to 300mm
  • 425kg Max Payload
  • Radial/Axial Error Motion < 200nm
  • Vertical or Horizontal Mounting
  • Direct Drive Brushless Torque Motor
  • Optical Encoder
  • Completely Non-contact and Frictionless
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number A-62x
Product Name PIglide RM Rotation Stage with Air Bearing
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
Load Capacity 12.81 to 270 lbs (5.81 to 123 kg)
Torque Capacity 5.04 to 1250 In-lbs (5.82 to 1442 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Miniature Rotation Stage - U-624 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
Motorized Precision Goniometer - WT-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details
PIglide RL Rotation Stage with Air Bearing - A-63x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details