PI (Physik Instrumente) L.P. Q-Motion® Miniature Linear Stage Q-522

Description
The Q-522 series of economical mini positioning stages are driven by a compact piezo inertia motor. They are offered with travel ranges of 1/4", 1/2", and 1". Featuring dimensions as small as 22x22x10mm, the Q-522 is one of the smallest precision linear stages available on the market. Q-522 stages can be combined with the Q-622 miniature rotary positioners to form very compact multi-axis positioning systems. Ultra Compact: 22x22x10mm (Open-Loop Version) 1nm and 4nm Resolution Available XY Configurations Combines with Q-522 Rotary Stage 1/4", 1/2", and 1" Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options
Request a Quote Datasheet
Description
The Q-522 series of economical mini positioning stages are driven by a compact piezo inertia motor. They are offered with travel ranges of 1/4", 1/2", and 1". Featuring dimensions as small as 22x22x10mm, the Q-522 is one of the smallest precision linear stages available on the market. Q-522 stages can be combined with the Q-622 miniature rotary positioners to form very compact multi-axis positioning systems. Ultra Compact: 22x22x10mm (Open-Loop Version) 1nm and 4nm Resolution Available XY Configurations Combines with Q-522 Rotary Stage 1/4", 1/2", and 1" Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-Motion® Miniature Linear Stage - Q-522 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Q-Motion® Miniature Linear Stage
Q-522
Q-Motion® Miniature Linear Stage Q-522
The Q-522 series of economical mini positioning stages are driven by a compact piezo inertia motor. They are offered with travel ranges of 1/4", 1/2", and 1". Featuring dimensions as small as 22x22x10mm, the Q-522 is one of the smallest precision linear stages available on the market. Q-522 stages can be combined with the Q-622 miniature rotary positioners to form very compact multi-axis positioning systems. Ultra Compact: 22x22x10mm (Open-Loop Version) 1nm and 4nm Resolution Available XY Configurations Combines with Q-522 Rotary Stage 1/4", 1/2", and 1" Travel Range 10mm/sec Max. Velocity Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current UHV and Non-Magnetic Options

The Q-522 series of economical mini positioning stages are driven by a compact piezo inertia motor. They are offered with travel ranges of 1/4", 1/2", and 1". Featuring dimensions as small as 22x22x10mm, the Q-522 is one of the smallest precision linear stages available on the market. Q-522 stages can be combined with the Q-622 miniature rotary positioners to form very compact multi-axis positioning systems.

  • Ultra Compact: 22x22x10mm (Open-Loop Version)
  • 1nm and 4nm Resolution Available
  • XY Configurations
  • Combines with Q-522 Rotary Stage
  • 1/4", 1/2", and 1" Travel Range
  • 10mm/sec Max. Velocity
  • Self-Clamping Stick-Slip Motor, No Jitter/Drift, No Holding Current
  • UHV and Non-Magnetic Options
Supplier's Site Datasheet
Miniature Piezo Slide - Q-522 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Miniature Piezo Slide
Q-522
Miniature Piezo Slide Q-522
Extremely Compact Open and Closed-Loop Piezo Drives for Nanometer Precision X, XY and XYZ Combinations and Rotation
  • Extremely Compact
  • Open and Closed-Loop Piezo Drives for Nanometer Precision
  • X, XY and XYZ Combinations and Rotation
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number Q-522 Q-522
Product Name Q-Motion® Miniature Linear Stage Miniature Piezo Slide
Axis Configuration X Axis Only X Axis Only
Stroke or X-Axis Travel 0.2559 to 1.02 inch (6.5 to 26 mm) 0.2559 to 1.02 inch (6.5 to 26 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min) 0.3937 in/sec (0.6000 m/min)
Carriage Load 2.25 lbs (1.02 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Micro-Translation Stage - M-110 / M-111 / M-112 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details
Multi-Axis Alignment Stage for Silicon Photonics Automation - F-143 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-571 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
PIMag® High-Load Linear Stage - V-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details