PI (Physik Instrumente) L.P. High-Load Precision Z Stage M-451

Description
3 Nanometer Design Resolution Closed-Loop ActiveDrive™ DC Motor 12 kg Load Capacity (Self Locking), High Stiffness <100 Nanometer Minimum Incremental Motion 12.5 mm (1/2") Travel Range Choice of Motion Controllers Non-Contact Origin and Limit Switches Mounting Platform for P-500 and PIMars™ Piezo- Nano positioning Systems Self Locking
Request a Quote
Description
3 Nanometer Design Resolution Closed-Loop ActiveDrive™ DC Motor 12 kg Load Capacity (Self Locking), High Stiffness <100 Nanometer Minimum Incremental Motion 12.5 mm (1/2") Travel Range Choice of Motion Controllers Non-Contact Origin and Limit Switches Mounting Platform for P-500 and PIMars™ Piezo- Nano positioning Systems Self Locking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-451 is a high-load precision Z stage with a 12.5 mm travel range and a self-locking load capacity of 120 N. It is available in variants with an ActiveDrive DC motor, DC gear motor, or 2-phase stepper motor, all featuring roller-bearing-guided wedges for high stiffness and maintenance-free operation. The stage is constructed from anodized aluminum, weighs 5 kg, and operates from -20 to 50 °C. It supports integration with P-500 and PIMars piezo positioning systems, offers design resolutions down to 0.0028 µm depending on the motor type, and includes Hall effect limit and reference switches. Minimum incremental motion ranges from 0.1 to 0.2 µm across variants.

Datasheet Summary
Powered by GS/AI

The M-451 is a high-load precision Z stage with a 12.5 mm travel range and a self-locking load capacity of 120 N. It is available in variants with an ActiveDrive DC motor, DC gear motor, or 2-phase stepper motor, all featuring roller-bearing-guided wedges for high stiffness and maintenance-free operation. The stage is constructed from anodized aluminum, weighs 5 kg, and operates from -20 to 50 °C. It supports integration with P-500 and PIMars piezo positioning systems, offers design resolutions down to 0.0028 µm depending on the motor type, and includes Hall effect limit and reference switches. Minimum incremental motion ranges from 0.1 to 0.2 µm across variants.

Suppliers

Company
Product
Description
Supplier Links
High-Load Precision Z Stage - M-451 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Load Precision Z Stage
M-451
High-Load Precision Z Stage M-451
3 Nanometer Design Resolution Closed-Loop ActiveDrive™ DC Motor 12 kg Load Capacity (Self Locking), High Stiffness <100 Nanometer Minimum Incremental Motion 12.5 mm (1/2") Travel Range Choice of Motion Controllers Non-Contact Origin and Limit Switches Mounting Platform for P-500 and PIMars™ Piezo- Nano positioning Systems Self Locking
  • 3 Nanometer Design Resolution
  • Closed-Loop ActiveDrive™ DC Motor
  • 12 kg Load Capacity (Self Locking), High Stiffness
  • <100 Nanometer Minimum Incremental Motion
  • 12.5 mm (1/2") Travel Range
  • Choice of Motion Controllers
  • Non-Contact Origin and Limit Switches
  • Mounting Platform for P-500 and PIMars™ Piezo- Nano positioning Systems
  • Self Locking
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number M-451
Product Name High-Load Precision Z Stage
Axis Configuration Z Axis Only
Z-Axis Travel 0.4921 inch (12.5 mm)
Rated Speed 0.0197 to 0.1181 in/sec (0.0300 to 0.1800 m/min)
Carriage Load 26.98 lbs (12.23 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Nanopositioning System - P-750 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0039 to 0.0047 inch (0.1000 to 0.1200 mm)
Carriage Load 22.48 lbs (10.2 kg)
View Details
Compact Linear Stage Suitable for Vacuum - M-110 • M-111 • M-112 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details
PIHera XY Piezo Stage - P-620.2 - P-629.2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Y-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
View Details