PI (Physik Instrumente) L.P. Linear Stage, Vacuum LS-270

Description
KEY FEATURES Travel r ange up to 1016 mm (40") Uni-directional repeatability do wn to 0.05 μm Maximum speed 150 mm/sec Load capacity up to 150 kg Integr ated inductiv e limit switches Option: linear scale (center mounted) The LS-270 linear stage was de v eloped for positioning high loads. Cross-roller bearings mounted on a rigid tempered aluminum-allo y body guar antee v ery high guiding stiffness and long oper ating life. The ball scre w with 5 mm pitch allo ws v elocities up to 150 mm/s. F or demanding positioning tasks the LS-270 linear stages can be supplied with a linear scale which is center ally installed betw een the guides. The LS-270 linear stages can be equipped with a DC or a 2-phase stepper motor and hav e tw o inductiv e limit switches.
Request a Quote Datasheet
Description
KEY FEATURES Travel r ange up to 1016 mm (40") Uni-directional repeatability do wn to 0.05 μm Maximum speed 150 mm/sec Load capacity up to 150 kg Integr ated inductiv e limit switches Option: linear scale (center mounted) The LS-270 linear stage was de v eloped for positioning high loads. Cross-roller bearings mounted on a rigid tempered aluminum-allo y body guar antee v ery high guiding stiffness and long oper ating life. The ball scre w with 5 mm pitch allo ws v elocities up to 150 mm/s. F or demanding positioning tasks the LS-270 linear stages can be supplied with a linear scale which is center ally installed betw een the guides. The LS-270 linear stages can be equipped with a DC or a 2-phase stepper motor and hav e tw o inductiv e limit switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, Vacuum - LS-270 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Stage, Vacuum
LS-270
Linear Stage, Vacuum LS-270
KEY FEATURES Travel r ange up to 1016 mm (40") Uni-directional repeatability do wn to 0.05 μm Maximum speed 150 mm/sec Load capacity up to 150 kg Integr ated inductiv e limit switches Option: linear scale (center mounted) The LS-270 linear stage was de v eloped for positioning high loads. Cross-roller bearings mounted on a rigid tempered aluminum-allo y body guar antee v ery high guiding stiffness and long oper ating life. The ball scre w with 5 mm pitch allo ws v elocities up to 150 mm/s. F or demanding positioning tasks the LS-270 linear stages can be supplied with a linear scale which is center ally installed betw een the guides. The LS-270 linear stages can be equipped with a DC or a 2-phase stepper motor and hav e tw o inductiv e limit switches.

KEY FEATURES

  • Travel r ange up to 1016 mm (40")
  • Uni-directional repeatability do wn to 0.05 μm
  • Maximum speed 150 mm/sec
  • Load capacity up to 150 kg
  • Integr ated inductiv e limit switches
  • Option: linear scale (center mounted)

The LS-270 linear stage was de v eloped for positioning high loads. Cross-roller bearings mounted on a rigid tempered aluminum-allo y body guar antee v ery high guiding stiffness and long oper ating life. The ball scre w with 5 mm pitch allo ws v elocities up to 150 mm/s. F or demanding positioning tasks the LS-270 linear stages can be supplied with a linear scale which is center ally installed betw een the guides. The LS-270 linear stages can be equipped with a DC or a 2-phase stepper motor and hav e tw o inductiv e limit switches.

Supplier's Site Datasheet
Linear Stage - LS-270 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Stage
LS-270
Linear Stage LS-270
Motorized Positioning Range: 155 to 1016mm Maximum Load: 150 kg Maximum Velocity: 150 mm/second Maximum Positioning Resolution: 0.05 micrometers Position Reproducibility: 0.05 micrometers unidirectional +/- 0.04 micrometers bidirectional Linear Position Feedback Encoder: Optional
  • Motorized Positioning Range: 155 to 1016mm
  • Maximum Load: 150 kg
  • Maximum Velocity: 150 mm/second
  • Maximum Positioning Resolution: 0.05 micrometers
  • Position Reproducibility: 0.05 micrometers unidirectional +/- 0.04 micrometers bidirectional
  • Linear Position Feedback Encoder: Optional
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number LS-270 LS-270
Product Name Linear Stage, Vacuum Linear Stage
Axis Configuration X Axis Only X Axis Only
Stroke or X-Axis Travel 6.1 to 39.96 inch (155 to 1015 mm) 6.1 to 40 inch (155 to 1016 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min) 1.97 to 5.91 in/sec (3 to 9 m/min)
Carriage Load 58.45 to 562 lbs (26.51 to 255 kg) 58.45 to 337 lbs (26.51 to 153 kg)
Bearing Type Ball/Roller Bearing Ball/Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Stage - M-110 • M-111 • M-112 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Rated Speed 0.0394 to 0.0787 in/sec (0.0600 to 0.1200 m/min)
View Details
Linear Motor Stage - LMS-270 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12.01 to 40 inch (305 to 1016 mm)
Rated Speed 31.5 in/sec (48 m/min)
View Details
LISA Linear Actuator & Stage - P-753 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.72E-4 to 0.0015 inch (0.0120 to 0.0380 mm)
Carriage Load 0.4496 to 2.25 lbs (0.2039 to 1.02 kg)
View Details
Compact Fast Alignment System for Photonics and Fiber Optics - F-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 43.31 in/sec (66 m/min)
View Details