PI (Physik Instrumente) L.P. Modular Spindle-Driven Linear Stage MPL-W10

Description
Versatile – Compact Design Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. Unmatched accuracy: Our linear stage is engineered for best-in-class precision, guaranteeing accuracy for critical tasks in positioning applications, e.g., XY raster scan for wafer inspection. Every part meets the highest of standards, reducing error and improving overall product quality. Consistently high quality: PI’s manufacturing processes ensure that every product maintains a uniformly high level of precision and quality. This uniformity is crucial for maintaining consistent performance and reliability in your application, significantly reducing variations and ensuring each product meets rigorous standards. Future-proof custom solutions: The individual adaptability of our modular kit keeps you flexible and efficient, no matter how your requirements evolve. Invest in tomorrow’s technology today. Discover the future of precise handling with PI’s configurable MPL linear stage. Specifically designed for precision and reliability, our spindle drive technology offers unique advantages that will push your application to a new level. Rely on precision, reliability, and flexible configurability — choose the MPL linear stages with spindle drive for the most demanding applications. The spindle-driven MPL linear axis is the perfect solution for applications where maximum precision and stability are required. It enables exact vertical adjustment of the camera or lens, ensuring optimal focus capabilities in optical inspection systems and similar applications. Thanks to the mechanical self-locking feature of the spindle/stepper motor combination, the axis remains securely in position even without a power supply. This means there is no uncontrolled lowering in the event of a power failure, no additional holding current, and no need for brakes. Take the next step towards technological advancement and secure your leading position in the market. Contact us (info@pi.de) for personalized consultation and a custom solution precisely tailored to your needs.
Request a Quote
Description
Versatile – Compact Design Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. Unmatched accuracy: Our linear stage is engineered for best-in-class precision, guaranteeing accuracy for critical tasks in positioning applications, e.g., XY raster scan for wafer inspection. Every part meets the highest of standards, reducing error and improving overall product quality. Consistently high quality: PI’s manufacturing processes ensure that every product maintains a uniformly high level of precision and quality. This uniformity is crucial for maintaining consistent performance and reliability in your application, significantly reducing variations and ensuring each product meets rigorous standards. Future-proof custom solutions: The individual adaptability of our modular kit keeps you flexible and efficient, no matter how your requirements evolve. Invest in tomorrow’s technology today. Discover the future of precise handling with PI’s configurable MPL linear stage. Specifically designed for precision and reliability, our spindle drive technology offers unique advantages that will push your application to a new level. Rely on precision, reliability, and flexible configurability — choose the MPL linear stages with spindle drive for the most demanding applications. The spindle-driven MPL linear axis is the perfect solution for applications where maximum precision and stability are required. It enables exact vertical adjustment of the camera or lens, ensuring optimal focus capabilities in optical inspection systems and similar applications. Thanks to the mechanical self-locking feature of the spindle/stepper motor combination, the axis remains securely in position even without a power supply. This means there is no uncontrolled lowering in the event of a power failure, no additional holding current, and no need for brakes. Take the next step towards technological advancement and secure your leading position in the market. Contact us (info@pi.de) for personalized consultation and a custom solution precisely tailored to your needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPL-W10 is a modular, spindle-driven linear stage for high-precision positioning in optical and inspection systems. It has a 110 mm wide body and travel ranges from 50 mm to 300 mm, with spindle pitches of 1 mm, 2 mm, or 5 mm. Options include DC or stepper motors, with passive holding via mechanical self-locking. Encoder options are open-loop, linear 1 Vpp, linear RS-422, or rotational RS-422, with unidirectional repeatability down to ±0.5 µm. Maximum unloaded velocity is 250 mm/s with a 5 mm pitch. The stage uses recirculating linear ball bearings, has a black anodized aluminum body, and operates from 10 °C to 50 °C. IP20 protection, internal or external limit switches, and a motor brake for DC motors are available. Mounting includes M6 hole patterns and drag chain compatibility. Mass ranges from 1.9 kg to 2.89 kg depending on configuration. Compatible controllers include C-863 and C-663.

Datasheet Summary
Powered by GS/AI

The MPL-W10 is a modular, spindle-driven linear stage for high-precision positioning in optical and inspection systems. It has a 110 mm wide body and travel ranges from 50 mm to 300 mm, with spindle pitches of 1 mm, 2 mm, or 5 mm. Options include DC or stepper motors, with passive holding via mechanical self-locking. Encoder options are open-loop, linear 1 Vpp, linear RS-422, or rotational RS-422, with unidirectional repeatability down to ±0.5 µm. Maximum unloaded velocity is 250 mm/s with a 5 mm pitch. The stage uses recirculating linear ball bearings, has a black anodized aluminum body, and operates from 10 °C to 50 °C. IP20 protection, internal or external limit switches, and a motor brake for DC motors are available. Mounting includes M6 hole patterns and drag chain compatibility. Mass ranges from 1.9 kg to 2.89 kg depending on configuration. Compatible controllers include C-863 and C-663.

Suppliers

Company
Product
Description
Supplier Links
Modular Spindle-Driven Linear Stage - MPL-W10 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Modular Spindle-Driven Linear Stage
MPL-W10
Modular Spindle-Driven Linear Stage MPL-W10
Versatile – Compact Design Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. Unmatched accuracy: Our linear stage is engineered for best-in-class precision, guaranteeing accuracy for critical tasks in positioning applications, e.g., XY raster scan for wafer inspection. Every part meets the highest of standards, reducing error and improving overall product quality. Consistently high quality: PI’s manufacturing processes ensure that every product maintains a uniformly high level of precision and quality. This uniformity is crucial for maintaining consistent performance and reliability in your application, significantly reducing variations and ensuring each product meets rigorous standards. Future-proof custom solutions: The individual adaptability of our modular kit keeps you flexible and efficient, no matter how your requirements evolve. Invest in tomorrow’s technology today. Discover the future of precise handling with PI’s configurable MPL linear stage. Specifically designed for precision and reliability, our spindle drive technology offers unique advantages that will push your application to a new level. Rely on precision, reliability, and flexible configurability — choose the MPL linear stages with spindle drive for the most demanding applications. The spindle-driven MPL linear axis is the perfect solution for applications where maximum precision and stability are required. It enables exact vertical adjustment of the camera or lens, ensuring optimal focus capabilities in optical inspection systems and similar applications. Thanks to the mechanical self-locking feature of the spindle/stepper motor combination, the axis remains securely in position even without a power supply. This means there is no uncontrolled lowering in the event of a power failure, no additional holding current, and no need for brakes. Take the next step towards technological advancement and secure your leading position in the market. Contact us (info@pi.de) for personalized consultation and a custom solution precisely tailored to your needs.

Versatile – Compact Design

  • Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency.
  • Unmatched accuracy: Our linear stage is engineered for best-in-class precision, guaranteeing accuracy for critical tasks in positioning applications, e.g., XY raster scan for wafer inspection. Every part meets the highest of standards, reducing error and improving overall product quality.
  • Consistently high quality: PI’s manufacturing processes ensure that every product maintains a uniformly high level of precision and quality. This uniformity is crucial for maintaining consistent performance and reliability in your application, significantly reducing variations and ensuring each product meets rigorous standards.
  • Future-proof custom solutions: The individual adaptability of our modular kit keeps you flexible and efficient, no matter how your requirements evolve. Invest in tomorrow’s technology today.

Discover the future of precise handling with PI’s configurable MPL linear stage. Specifically designed for precision and reliability, our spindle drive technology offers unique advantages that will push your application to a new level.

Rely on precision, reliability, and flexible configurability — choose the MPL linear stages with spindle drive for the most demanding applications. The spindle-driven MPL linear axis is the perfect solution for applications where maximum precision and stability are required. It enables exact vertical adjustment of the camera or lens, ensuring optimal focus capabilities in optical inspection systems and similar applications.

Thanks to the mechanical self-locking feature of the spindle/stepper motor combination, the axis remains securely in position even without a power supply. This means there is no uncontrolled lowering in the event of a power failure, no additional holding current, and no need for brakes.

Take the next step towards technological advancement and secure your leading position in the market. Contact us (info@pi.de) for personalized consultation and a custom solution precisely tailored to your needs.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number MPL-W10
Product Name Modular Spindle-Driven Linear Stage
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 0.7874 to 9.84 in/sec (1.2 to 15 m/min)
Device Type Ball Slide; Multi-Axis Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Compact High-Precision Direct Drive Linear Stage - V-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 to 3.94 inch (40 to 100 mm)
Z-Axis Travel 1.57 inch (40 mm)
View Details
Low Cost X and XY Piezoelectric Nanopositioning System - P-611.1 · P-611.2 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Motor Type Piezoelectric
View Details
High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 to 31.5 inch (400 to 800 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details
PIHera™ Family of Piezo-Z Nanopositioning Stages, Closed-Loop, Direct Metrology - P-620.Z · P-621.Z · P-622.Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0020 to 0.0157 inch (0.0500 to 0.4000 mm)
Motor Type Piezo
View Details