PI (Physik Instrumente) L.P. Linear Motor Stage LMS-270

Description
Travel ranges to 1016 mm (40") Velocity to 800 mm/s Incremental encoder with 15 nm resolution 480 N peak force Reference-class linear stage High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder with analog signal transmission (sin/cos, 1 Vpp). Multi-axis combinations with the directly driven rotation stages of the UPR series. Versions with DC servo motors or stepper motors are available with the same footprint. Magnetic direct drive Ironless magnetic direct drive for high velocity and acceleration. High position resolution. Fields of application Industry and research. Metrology, precision scanning in semiconductor or flat panel display manufacturing.
Request a Quote Datasheet
Description
Travel ranges to 1016 mm (40") Velocity to 800 mm/s Incremental encoder with 15 nm resolution 480 N peak force Reference-class linear stage High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder with analog signal transmission (sin/cos, 1 Vpp). Multi-axis combinations with the directly driven rotation stages of the UPR series. Versions with DC servo motors or stepper motors are available with the same footprint. Magnetic direct drive Ironless magnetic direct drive for high velocity and acceleration. High position resolution. Fields of application Industry and research. Metrology, precision scanning in semiconductor or flat panel display manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motor Stage - LMS-270 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Linear Motor Stage
LMS-270
Linear Motor Stage LMS-270
Travel ranges to 1016 mm (40") Velocity to 800 mm/s Incremental encoder with 15 nm resolution 480 N peak force Reference-class linear stage High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder with analog signal transmission (sin/cos, 1 Vpp). Multi-axis combinations with the directly driven rotation stages of the UPR series. Versions with DC servo motors or stepper motors are available with the same footprint. Magnetic direct drive Ironless magnetic direct drive for high velocity and acceleration. High position resolution. Fields of application Industry and research. Metrology, precision scanning in semiconductor or flat panel display manufacturing.
  • Travel ranges to 1016 mm (40")
  • Velocity to 800 mm/s
  • Incremental encoder with 15 nm resolution
  • 480 N peak force

Reference-class linear stage

High travel accuracy with recirculating ball bearings. Inductive limit switches. High position resolution due to incremental encoder with analog signal transmission (sin/cos, 1 Vpp).
Multi-axis combinations with the directly driven rotation stages of the UPR series.
Versions with DC servo motors or stepper motors are available with the same footprint.

Magnetic direct drive

Ironless magnetic direct drive for high velocity and acceleration. High position resolution.

Fields of application

Industry and research. Metrology, precision scanning in semiconductor or flat panel display manufacturing.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number LMS-270
Product Name Linear Motor Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12.01 to 40 inch (305 to 1016 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

PIHera XY Piezo Stage - P-620.2 - P-629.2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Y-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
View Details
Precision Translation Stage - M-403 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 0.0984 to 0.1181 in/sec (0.1500 to 0.1800 m/min)
View Details
Open-Frame Microscope Stage - M-545 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 25 inch (635 mm)
View Details
High-Load Linear Stage - L-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details