PI (Physik Instrumente) L.P. PIglide RLA Rotation Stage with Air Bearings, Large Aperture A-68x

Description
Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Tomography, beamline systems, wafer metrology, wafer inspection, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Low cogging torque Accessories and options Incremental or absolute encoder PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration
Request a Quote Datasheet
Description
Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Tomography, beamline systems, wafer metrology, wafer inspection, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Low cogging torque Accessories and options Incremental or absolute encoder PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIglide RLA Rotation Stage with Air Bearings, Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide RLA Rotation Stage with Air Bearings, Large Aperture
A-68x
PIglide RLA Rotation Stage with Air Bearings, Large Aperture A-68x
Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional) Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation. Application fields Tomography, beamline systems, wafer metrology, wafer inspection, measuring technology, inspection systems, calibration, scanning. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3-Phase torque motor Brushless Low cogging torque Accessories and options Incremental or absolute encoder PIglide filter and air preparation kit Single or multi-axis motion controllers and servo drives Multi-axis/customize d setups Base plates made of granite and systems for reducing vibration

Product overview

The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance.

Absolute encoder (optional)

Absolute encoders supply explicit position information that enables immediate determination of the position. This means that referencing is not required during switch-on, which increases efficiency and safety during operation.

Application fields

Tomography, beamline systems, wafer metrology, wafer inspection, measuring technology, inspection systems, calibration, scanning.

Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications.

3-Phase torque motor

  • Brushless
  • Low cogging torque

Accessories and options

  • Incremental or absolute encoder
  • PIglide filter and air preparation kit
  • Single or multi-axis motion controllers and servo drives
  • Multi-axis/customized setups
  • Base plates made of granite and systems for reducing vibration
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-68x
Product Name PIglide RLA Rotation Stage with Air Bearings, Large Aperture
Device Type Multi-Axis Configuration (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIHera™ Family of Piezo-Z Nanopositioning Stages, Closed-Loop, Direct Metrology - P-620.Z · P-621.Z · P-622.Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0020 to 0.0157 inch (0.0500 to 0.4000 mm)
Motor Type Piezo
View Details
Linear Positioning Stage - Q-521 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.4724 to 1.26 inch (12 to 32 mm)
Y-Axis Travel 0.4724 to 1.26 inch (12 to 32 mm)
View Details
PILine® Linear Stage - U-523 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Carriage Load 1.12 lbs (0.5098 kg)
View Details
High Precision Nanopositioning Stage - P-752 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5.91E-4 to 0.0014 inch (0.0150 to 0.0350 mm)
Carriage Load 6.74 lbs (3.06 kg)
View Details