PI (Physik Instrumente) L.P. High-Load Linear Stage L-412

Description
A new linear stage family with precision balls screws expands PIs product portfolio for industrial solutions. High-performance synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary and linear encoders are used. The optional holding brake allows use as Z axis. The ball screw can be re lubricated from the outside without disassembling to ensure high reliability and long lifetimes. It is also possible to integrate into a customer's central lubrication system. The covering strip on the side and the purge air connection prevent contamination by particles. Pioneering design Compared to the competition, the recirculating ball bearings of the L-412 series offer a higher load capacity and allow higher dynamics. The high resolution of the motors allow improved tracking performance, smaller tracking error, and improved settling times. Options Holding brake (L-412.xxxxxxB) Various rotary and linear encoders, absolute and incremental Versions with linear encoder with optional drag chain and connection box (L-412.xxxxxxE1) or without drag chain (L-412.xxxxxxE0). L-412.xxx212 is only available in conjunction with drag chain option E1. On request: Folded drivetrain with belt drive. This modification reduces the overall length. On request: Calibration and certification Synchronous servo motor These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial automation applications. Application fields Laser cutting, Electronics production, AOI (Automatic Optical Inspection), Automation. Applications with high demands on dynamics, precision, smooth motion, short settling times, and low tracking error.
Request a Quote Datasheet
Description
A new linear stage family with precision balls screws expands PIs product portfolio for industrial solutions. High-performance synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary and linear encoders are used. The optional holding brake allows use as Z axis. The ball screw can be re lubricated from the outside without disassembling to ensure high reliability and long lifetimes. It is also possible to integrate into a customer's central lubrication system. The covering strip on the side and the purge air connection prevent contamination by particles. Pioneering design Compared to the competition, the recirculating ball bearings of the L-412 series offer a higher load capacity and allow higher dynamics. The high resolution of the motors allow improved tracking performance, smaller tracking error, and improved settling times. Options Holding brake (L-412.xxxxxxB) Various rotary and linear encoders, absolute and incremental Versions with linear encoder with optional drag chain and connection box (L-412.xxxxxxE1) or without drag chain (L-412.xxxxxxE0). L-412.xxx212 is only available in conjunction with drag chain option E1. On request: Folded drivetrain with belt drive. This modification reduces the overall length. On request: Calibration and certification Synchronous servo motor These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial automation applications. Application fields Laser cutting, Electronics production, AOI (Automatic Optical Inspection), Automation. Applications with high demands on dynamics, precision, smooth motion, short settling times, and low tracking error.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Load Linear Stage - L-412 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Load Linear Stage
L-412
High-Load Linear Stage L-412
A new linear stage family with precision balls screws expands PIs product portfolio for industrial solutions. High-performance synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary and linear encoders are used. The optional holding brake allows use as Z axis. The ball screw can be re lubricated from the outside without disassembling to ensure high reliability and long lifetimes. It is also possible to integrate into a customer's central lubrication system. The covering strip on the side and the purge air connection prevent contamination by particles. Pioneering design Compared to the competition, the recirculating ball bearings of the L-412 series offer a higher load capacity and allow higher dynamics. The high resolution of the motors allow improved tracking performance, smaller tracking error, and improved settling times. Options Holding brake (L-412.xxxxxxB) Various rotary and linear encoders, absolute and incremental Versions with linear encoder with optional drag chain and connection box (L-412.xxxxxxE1) or without drag chain (L-412.xxxxxxE0). L-412.xxx212 is only available in conjunction with drag chain option E1. On request: Folded drivetrain with belt drive. This modification reduces the overall length. On request: Calibration and certification Synchronous servo motor These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial automation applications. Application fields Laser cutting, Electronics production, AOI (Automatic Optical Inspection), Automation. Applications with high demands on dynamics, precision, smooth motion, short settling times, and low tracking error.

A new linear stage family with precision balls screws expands PIs product portfolio for industrial solutions. High-performance synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary and linear encoders are used. The optional holding brake allows use as Z axis. The ball screw can be re lubricated from the outside without disassembling to ensure high reliability and long lifetimes. It is also possible to integrate into a customer's central lubrication system. The covering strip on the side and the purge air connection prevent contamination by particles.

Pioneering design

Compared to the competition, the recirculating ball bearings of the L-412 series offer a higher load capacity and allow higher dynamics. The high resolution of the motors allow improved tracking performance, smaller tracking error, and improved settling times.

Options

  • Holding brake (L-412.xxxxxxB)
  • Various rotary and linear encoders, absolute and incremental
  • Versions with linear encoder with optional drag chain and connection box (L-412.xxxxxxE1) or without drag chain (L-412.xxxxxxE0). L-412.xxx212 is only available in conjunction with drag chain option E1.
  • On request: Folded drivetrain with belt drive. This modification reduces the overall length.
  • On request: Calibration and certification

Synchronous servo motor

These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low inertia ensure the high dynamics of the drives. The long lifetime, high performance, and robustness of these motors allow excellent results in industrial automation applications.

Application fields

Laser cutting, Electronics production, AOI (Automatic Optical Inspection), Automation. Applications with high demands on dynamics, precision, smooth motion, short settling times, and low tracking error.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-412
Product Name High-Load Linear Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

XY Microscope Stage with Ultrasonic Linear Drives - M-545K - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Precision Translation Stage - M-403 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 0.0984 to 0.1181 in/sec (0.1500 to 0.1800 m/min)
View Details
Wide-Body Linear Stage for Heavy Loads - V-827 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 to 39.37 inch (300 to 1000 mm)
Carriage Load 331 lbs (150 kg)
View Details
PIMag® High-Load Linear Stage - V-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details