PI (Physik Instrumente) L.P. Compact Precision Z Stage L-306

Description
Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive2-phase stepper motor or closed-loop DC motorBacklash-compe nsated ball screws Position measurementIncremen tal linear encoder (optional with stepper motor variants)Noncontact optical reference and limit switches Highly accurate position measuring with incremental linear encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. Crossed roller guide With crossed roller guides, the point contact of the balls in ball guides is replaced by line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller guides are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent cage creep.
Request a Quote Datasheet
Description
Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive2-phase stepper motor or closed-loop DC motorBacklash-compe nsated ball screws Position measurementIncremen tal linear encoder (optional with stepper motor variants)Noncontact optical reference and limit switches Highly accurate position measuring with incremental linear encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. Crossed roller guide With crossed roller guides, the point contact of the balls in ball guides is replaced by line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller guides are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent cage creep.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Precision Z Stage - L-306 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Precision Z Stage
L-306
Compact Precision Z Stage L-306
Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive2-phase stepper motor or closed-loop DC motorBacklash-compe nsated ball screws Position measurementIncremen tal linear encoder (optional with stepper motor variants)Noncontact optical reference and limit switches Highly accurate position measuring with incremental linear encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. Crossed roller guide With crossed roller guides, the point contact of the balls in ball guides is replaced by line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller guides are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent cage creep.

Compact Z stage, versatile in useZ stage with compact size due to folded drive with belt drive. Fits onto linear stages with M6 50 mm × 50 mm connection spacing (e.g., L-406).Drive2-phase stepper motor or closed-loop DC motorBacklash-compensated ball screws Position measurementIncremental linear encoder (optional with stepper motor variants)Noncontact optical reference and limit switches Highly accurate position measuring with incremental linear encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. Crossed roller guide With crossed roller guides, the point contact of the balls in ball guides is replaced by line contact of the hardened rollers. Consequently, they are considerably stiffer and need less preload, which reduces friction and allows smoother running. Crossed roller guides are also distinguished by high guiding accuracy and load capacity. Force-guided rolling element cages prevent cage creep.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-306
Product Name Compact Precision Z Stage
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Hexapod - H-840.G2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-572 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 2.36 inch (60 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
PI Nano® XY & XYZ Piezo Stage for Microscopy with Controller - P-545 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.0079 inch (0.2000 mm)
Y-Axis Travel 0.0079 inch (0.2000 mm)
View Details
High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 to 31.5 inch (400 to 800 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details