PI (Physik Instrumente) L.P. High-Resolution Linear Actuator L-220

Description
Choice of Servo and Stepper Motors 13 to 77mm (0.5" to 3") Motorized Positioning Range Pushing Force to 125N Maximum Velocity: 3.5mm/sec Design Resolution: 0.02µm Reproducibility: 1µm Vacuum Versions to 10-9 hPa Available
Request a Quote Datasheet
Description
Choice of Servo and Stepper Motors 13 to 77mm (0.5" to 3") Motorized Positioning Range Pushing Force to 125N Maximum Velocity: 3.5mm/sec Design Resolution: 0.02µm Reproducibility: 1µm Vacuum Versions to 10-9 hPa Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Resolution Linear Actuator - L-220 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Resolution Linear Actuator
L-220
High-Resolution Linear Actuator L-220
Choice of Servo and Stepper Motors 13 to 77mm (0.5" to 3") Motorized Positioning Range Pushing Force to 125N Maximum Velocity: 3.5mm/sec Design Resolution: 0.02µm Reproducibility: 1µm Vacuum Versions to 10-9 hPa Available
  • Choice of Servo and Stepper Motors
  • 13 to 77mm (0.5" to 3") Motorized Positioning Range
  • Pushing Force to 125N
  • Maximum Velocity: 3.5mm/sec
  • Design Resolution: 0.02µm
  • Reproducibility: 1µm
  • Vacuum Versions to 10-9 hPa Available
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number L-220
Product Name High-Resolution Linear Actuator
Actuation Type Electrical
Stroke or X-Axis Travel 0.5118 to 3.03 inch (13 to 77 mm)
Rated Speed 0.0315 to 0.1378 in/sec (0.0480 to 0.2100 m/min)
Rated Force 28.1 lbs (12.74 kg)
Unlock Full Specs
to access all available technical data

Similar Products

NEXLINE® Linear Actuator - N-216 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 0.0157 to 0.0394 in/sec (0.0240 to 0.0600 m/min)
View Details
Piezo Ratchet Drive PiezoMike Micrometer - N-470 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 1.02 inch (7.5 to 26 mm)
Rated Speed 0.0016 to 0.0024 in/sec (0.0024 to 0.0036 m/min)
Drive Type Micrometer
View Details
Piezo Ratchet Drive Closed-Loop PiezoMike - N-472 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 0.5118 inch (7.5 to 13 mm)
Rated Speed 0.0013 in/sec (0.0020 m/min)
Drive Type Micrometer
View Details
High-Resolution Linear Actuator with Stepper Motor - M-228 / M-229 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 0.9843 inch (10 to 25 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
View Details