PI (Physik Instrumente) L.P. High Force Precision Motorized Actuator L-239

Description
The L-239 is our highest load standard linear actuator. It can handle pushing forces of up to 66 lbs. The high-speed version reaches velocities of 2 inches/second. Choice of Servo and Stepper Motors 52mm (2") Motorized Positioning Range Pushing Force to 300N Maximum Velocity: 50mm/sec Design Resolution: 0.1µm Reproducibility: 0.5µm Vacuum Versions Available
Request a Quote Datasheet
Description
The L-239 is our highest load standard linear actuator. It can handle pushing forces of up to 66 lbs. The high-speed version reaches velocities of 2 inches/second. Choice of Servo and Stepper Motors 52mm (2") Motorized Positioning Range Pushing Force to 300N Maximum Velocity: 50mm/sec Design Resolution: 0.1µm Reproducibility: 0.5µm Vacuum Versions Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Force Precision Motorized Actuator - L-239 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High Force Precision Motorized Actuator
L-239
High Force Precision Motorized Actuator L-239
The L-239 is our highest load standard linear actuator. It can handle pushing forces of up to 66 lbs. The high-speed version reaches velocities of 2 inches/second. Choice of Servo and Stepper Motors 52mm (2") Motorized Positioning Range Pushing Force to 300N Maximum Velocity: 50mm/sec Design Resolution: 0.1µm Reproducibility: 0.5µm Vacuum Versions Available

The L-239 is our highest load standard linear actuator. It can handle pushing forces of up to 66 lbs. The high-speed version reaches velocities of 2 inches/second.

  • Choice of Servo and Stepper Motors
  • 52mm (2") Motorized Positioning Range
  • Pushing Force to 300N
  • Maximum Velocity: 50mm/sec
  • Design Resolution: 0.1µm
  • Reproducibility: 0.5µm
  • Vacuum Versions Available
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number L-239
Product Name High Force Precision Motorized Actuator
Actuation Type Electrical
Stroke or X-Axis Travel 2.05 inch (52 mm)
Rated Speed 0.9843 to 1.97 in/sec (1.5 to 3 m/min)
Rated Force 44.96 to 67.44 lbs (20.39 to 30.59 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Linear Actuator with DC Motor - M-227 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 1.97 inch (10 to 50 mm)
Rated Speed 0.0295 in/sec (0.0450 m/min)
View Details
NEXLINE® Linear Actuator - N-216 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 0.0157 to 0.0394 in/sec (0.0240 to 0.0600 m/min)
View Details
NEXLINE® OEM Linear Actuator - N-111 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.0157 to 0.0394 in/sec (0.0240 to 0.0600 m/min)
View Details
Piezo Ratchet Drive Vacuum PiezoMike - N-470.V/U - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 1.02 inch (7.5 to 26 mm)
Rated Speed 0.0016 to 0.0024 in/sec (0.0024 to 0.0036 m/min)
Rated Force 4.95 lbs (2.24 kg)
View Details