PI (Physik Instrumente) L.P. High-Resolution Linear Actuator with DC Motor M-235

Description
Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion Controllers Integrated Hall-Effect Limit & Origin Switches >20,000 Hours MTBF Vacuum Versions
Request a Quote Datasheet
Description
Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion Controllers Integrated Hall-Effect Limit & Origin Switches >20,000 Hours MTBF Vacuum Versions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Resolution Linear Actuator with DC Motor - M-235 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Resolution Linear Actuator with DC Motor
M-235
High-Resolution Linear Actuator with DC Motor M-235
Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion Controllers Integrated Hall-Effect Limit & Origin Switches >20,000 Hours MTBF Vacuum Versions
  • Up to 2" Travel Range
  • 100 Nanometers Minimum Incremental Motion
  • High-Speed Direct Drive Option
  • 120 N Push/Pull Force
  • 100 N Lateral Load Limit
  • Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip
  • Closed-Loop DC Motors and Stepper Motors
  • Compatible with Leading Industrial Motion Controllers
  • Integrated Hall-Effect Limit & Origin Switches
  • >20,000 Hours MTBF
  • Vacuum Versions
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number M-235
Product Name High-Resolution Linear Actuator with DC Motor
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 to 1.97 inch (20 to 50 mm)
Rated Speed 0.1024 to 1.18 in/sec (0.1560 to 1.8 m/min)
Rated Force 11.24 to 26.98 lbs (5.1 to 12.23 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Linear Actuator - L-220 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.5118 to 3.03 inch (13 to 77 mm)
Rated Speed 0.0315 to 0.1378 in/sec (0.0480 to 0.2100 m/min)
View Details
NEXLINE® OEM Linear Actuator - N-111 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.0157 to 0.0394 in/sec (0.0240 to 0.0600 m/min)
View Details
High-Load Linear Actuator with DC Motor - M-238 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
View Details
Piezo Ratchet Drive PiezoMike Micrometer - N-470 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 1.02 inch (7.5 to 26 mm)
Rated Speed 0.0016 to 0.0024 in/sec (0.0024 to 0.0036 m/min)
Drive Type Micrometer
View Details