PI (Physik Instrumente) L.P. High-Resolution Linear Actuator with DC Motor M-227

Description
The M-227 Series provides very high resolution and smooth motion. It requires external limit switches. 10, 25 & 50 mm Travel Ranges 0.05 Micron Minimum Incremental Motion Non-Rotating Tip Closed-Loop DC Motor Compatible with Leading Industrial Motion Controllers Sub-Nanometer Resolution with Optional PZT Drive >5,000 Hours MTBF
Request a Quote Datasheet
Description
The M-227 Series provides very high resolution and smooth motion. It requires external limit switches. 10, 25 & 50 mm Travel Ranges 0.05 Micron Minimum Incremental Motion Non-Rotating Tip Closed-Loop DC Motor Compatible with Leading Industrial Motion Controllers Sub-Nanometer Resolution with Optional PZT Drive >5,000 Hours MTBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Resolution Linear Actuator with DC Motor - M-227 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Resolution Linear Actuator with DC Motor
M-227
High-Resolution Linear Actuator with DC Motor M-227
The M-227 Series provides very high resolution and smooth motion. It requires external limit switches. 10, 25 & 50 mm Travel Ranges 0.05 Micron Minimum Incremental Motion Non-Rotating Tip Closed-Loop DC Motor Compatible with Leading Industrial Motion Controllers Sub-Nanometer Resolution with Optional PZT Drive >5,000 Hours MTBF

The M-227 Series provides very high resolution and smooth motion. It requires external limit switches.

  • 10, 25 & 50 mm Travel Ranges
  • 0.05 Micron Minimum Incremental Motion
  • Non-Rotating Tip
  • Closed-Loop DC Motor
  • Compatible with Leading Industrial Motion Controllers
  • Sub-Nanometer Resolution with Optional PZT Drive
  • >5,000 Hours MTBF
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number M-227
Product Name High-Resolution Linear Actuator with DC Motor
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 1.97 inch (10 to 50 mm)
Rated Speed 0.0295 in/sec (0.0450 m/min)
Rated Force 8.99 lbs (4.08 kg)
Drive Type Lead Screw/ACME Screw
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Linear Actuator with DC Motor - M-235 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 to 1.97 inch (20 to 50 mm)
Rated Speed 0.1024 to 1.18 in/sec (0.1560 to 1.8 m/min)
View Details
High-Load Linear Actuator with DC Motor - M-238 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
View Details
PIMag® High-Load Linear Stage - V-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details
Direct Drive Piezo Inertia Motor - N-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Rated Force 1.57 lbs (0.7137 kg)
Features Self-locking
View Details